Texas Instruments ADS6442 Quad 14-bit 65MSPS ADC with serialized LVDS output ADS6442IRGCR

Description
Quad 14-bit 65MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Quad 14-bit 65MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS6442 Quad 14-bit 65MSPS ADC with serialized LVDS output - ADS6442IRGCR - Texas Instruments
Dallas, TX, United States
ADS6442 Quad 14-bit 65MSPS ADC with serialized LVDS output
ADS6442IRGCR
ADS6442 Quad 14-bit 65MSPS ADC with serialized LVDS output ADS6442IRGCR
Quad 14-bit 65MSPS ADC with serialized LVDS output 64-VQFN -40 to 85

Quad 14-bit 65MSPS ADC with serialized LVDS output 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6442IRGCR
1141818-ADS6442IRGCR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6442IRGCR 1141818-ADS6442IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 1141818-ADS6442IRGCR Packaging: Tape and Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 4 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 65M Data Interface: LVDS - Serial Number of A/D Converters: 4 Reference Type: External, Internal Resolution: 14 Family Name: ADS6442 Categories: Integrated Circuits Supplier Device Package: 64-VQFN (9x9) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-VFQFN Exposed Pad Alternative Parts (Cross-Reference): ADS6442IRGCRG4; ADS6442IRGCTG4 ; ADS6442IRGCT; Introduction Date: April 01, 2007 ECCN: 3A991.c.3 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ADS6442 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1141818-ADS6442IRGCR
Packaging: Tape and Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 65M
Data Interface: LVDS - Serial
Number of A/D Converters: 4
Reference Type: External, Internal
Resolution: 14
Family Name: ADS6442
Categories: Integrated Circuits
Supplier Device Package: 64-VQFN (9x9)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): ADS6442IRGCRG4; ADS6442IRGCTG4 ; ADS6442IRGCT;
Introduction Date: April 01, 2007
ECCN: 3A991.c.3
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: ADS6442
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 3V ~ 3.6V

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS6442IRGCR
VQFN Analog-to-Digital Converter IC 700-ADS6442IRGCR
4-Ch 14-Bit 65MSPS ADC, LVDS Serial, VQFN Product overview: ADS6442IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6442IRGCR can be used for catalog matching and distributor lookup.

4-Ch 14-Bit 65MSPS ADC, LVDS Serial, VQFN Product overview: ADS6442IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6442IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS6442IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS6442IRGCR-ND
Analog to Digital Converters (ADC) ADS6442IRGCR-ND
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS6442IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS6442IRGCR
Analog to Digital Converters (ADC) ADS6442IRGCR
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS6442IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS6442IRGCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS6442IRGCR
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS6442IRGCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS6442IRGCR
Data Acquisition - Analog to Digital Converters (ADC) ADS6442IRGCR
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS6442IRGCR 1141818-ADS6442IRGCR 700-ADS6442IRGCR ADS6442IRGCR-ND ADS6442IRGCR ADS6442IRGCR ADS6442IRGCR
Product Name ADS6442 Quad 14-bit 65MSPS ADC with serialized LVDS output Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6442IRGCR VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Serial; LVDS - Serial LVDS, Serial Serial Serial Serial; LVDS - Serial
Package Type VQFN VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
DNL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCV - 1014017-ADC0838CCV - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type PLCC; 20-PLCC (9x9)
Packing Method Tube; Tube/Rail
View Details
5 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
 - ADC08831IWMX - Rochester Electronics
Specs
Interface Type Serial
Package Type SOP; SOP14
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers