Quad 12-bit 125MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1141816-ADS6425IRGCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 12
Number of Converters: 4
Family Name: ADS6425
Categories: Integrated Circuits (ICs)
Sampling Rate: 125M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): AD9229ABCPZRL7-65; AD15452BBC; AD9229BCPZRL7-65;
Introduction Date: March 01, 2007
ECCN: 3A991.c.2
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
12-Bit 125MSPS Quad ADC, Differential, LVDS, VQFN Product overview: ADS6425IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6425IRGCR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
IC ADC 12BIT PIPELINED 64VQFN
IC ADC 12BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6425IRGCR | ADS6425IRGCR-ND | 1141816-ADS6425IRGCR | 700-ADS6425IRGCR | ADS6425IRGCR | ADS6425IRGCR | ADS6425IRGCR |
| Product Name | ADS6425 Quad 12-bit 125MSPS ADC with serialized LVDS output | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6425IRGCR | Quad VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial | Serial; LVDS - Serial | LVDS, Serial | Serial | Serial; LVDS - Serial | |
| Package Type | VQFN | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 2 LSB |