Texas Instruments ADS62P42 Dual 14-bit 65MSPS ADC with selectable DDR LVDS or CMOS outputs ADS62P42IRGCT

Description
Dual 14-bit 65MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 14-bit 65MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS62P42 Dual 14-bit 65MSPS ADC with selectable DDR LVDS or CMOS outputs - ADS62P42IRGCT - Texas Instruments
Dallas, TX, United States
ADS62P42 Dual 14-bit 65MSPS ADC with selectable DDR LVDS or CMOS outputs
ADS62P42IRGCT
ADS62P42 Dual 14-bit 65MSPS ADC with selectable DDR LVDS or CMOS outputs ADS62P42IRGCT
Dual 14-bit 65MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85

Dual 14-bit 65MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P42IRGCT
1141807-ADS62P42IRGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P42IRGCT 1141807-ADS62P42IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1141807-ADS62P42IRGC T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 3 V ~ 3.6 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.65 V ~ 3.6 V Resolution: 14 Number of Converters: 2 Family Name: ADS62P42 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): MAX12527ETK+TD; MAX12527ETK+D; MAX12558ETK-T; Introduction Date: November 01, 2007 ECCN: 3A991.c.3 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141807-ADS62P42IRGCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Resolution: 14
Number of Converters: 2
Family Name: ADS62P42
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): MAX12527ETK+TD; MAX12527ETK+D; MAX12558ETK-T;
Introduction Date: November 01, 2007
ECCN: 3A991.c.3
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS62P42IRGCT
Dual VQFN Analog-to-Digital Converter IC 700-ADS62P42IRGCT
Dual 14-Bit 65MSPS ADC, DDR/LVDS/Parallel, VQFN Product overview: ADS62P42IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS62P42IRGCT can be used for catalog matching and distributor lookup.

Dual 14-Bit 65MSPS ADC, DDR/LVDS/Parallel, VQFN Product overview: ADS62P42IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS62P42IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-23135-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23135-2-ND
Analog to Digital Converters (ADC) 296-23135-2-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS62P42IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS62P42IRGCT
Analog to Digital Converters (ADC) ADS62P42IRGCT
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS62P42IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS62P42IRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS62P42IRGCT
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P42IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS62P42IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS62P42IRGCT
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS62P42IRGCT 1141807-ADS62P42IRGCT 700-ADS62P42IRGCT 296-23135-2-ND ADS62P42IRGCT ADS62P42IRGCT ADS62P42IRGCT
Product Name ADS62P42 Dual 14-bit 65MSPS ADC with selectable DDR LVDS or CMOS outputs Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P42IRGCT Dual VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; LVDS - Parallel, Parallel DDR, LVDS, Parallel Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVTQ1TR-ND - DigiKey
Specs
Package Type 144-FBGA, FCBGA
Packing Method Tape Reel
Pins 144
View Details
4 suppliers
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers