Texas Instruments ADS62P29 Dual Channel 12 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs ADS62P29IRGCR

Description
Dual Channel 12 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs 64-VQFN -40 to 85
Request a Quote
Description
Dual Channel 12 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual-channel 12-bit analog-to-digital converter with sampling rates up to 250 MSPS, featuring DDR LVDS and parallel CMOS digital outputs, packaged in a 64-pin VQFN (9mm × 9mm) case, and specified for operation over the industrial temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Dual-channel 12-bit analog-to-digital converter with sampling rates up to 250 MSPS, featuring DDR LVDS and parallel CMOS digital outputs, packaged in a 64-pin VQFN (9mm × 9mm) case, and specified for operation over the industrial temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS62P29 Dual Channel 12 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs - ADS62P29IRGCR - Texas Instruments
Dallas, TX, United States
ADS62P29 Dual Channel 12 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs
ADS62P29IRGCR
ADS62P29 Dual Channel 12 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs ADS62P29IRGCR
Dual Channel 12 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs 64-VQFN -40 to 85

Dual Channel 12 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs 64-VQFN -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P29IRGCR - 198773-ADS62P29IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P29IRGCR
198773-ADS62P29IRGCR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P29IRGCR 198773-ADS62P29IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 198773-ADS62P29IRGCR Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Number of Bits: 12 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 2 Reference Type: External, Internal Family Name: ADS62P29 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 3.15 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 250M Alternative Parts (Cross-Reference): ADC1212D125HN-C1; ADS62P29IRGC25; ADS62P29IRGCT; Introduction Date: December 01, 2008 ECCN: 3A001.a.5.a.3 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198773-ADS62P29IRGCR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Family Name: ADS62P29
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3.15 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 250M
Alternative Parts (Cross-Reference): ADC1212D125HN-C1; ADS62P29IRGC25; ADS62P29IRGCT;
Introduction Date: December 01, 2008
ECCN: 3A001.a.5.a.3
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS62P29IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS62P29IRGCR-ND
Analog to Digital Converters (ADC) ADS62P29IRGCR-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS62P29IRGCR
Dual VQFN Analog-to-Digital Converter IC 700-ADS62P29IRGCR
250MSPS 12-Bit Dual-Channel ADC, VQFN, DDR/LVDS/Parallel Product overview: ADS62P29IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS62P29IRGCR can be used for catalog matching and distributor lookup.

250MSPS 12-Bit Dual-Channel ADC, VQFN, DDR/LVDS/Parallel Product overview: ADS62P29IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS62P29IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS62P29IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS62P29IRGCR
Analog to Digital Converters (ADC) ADS62P29IRGCR
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P29IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS62P29IRGCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS62P29IRGCR
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS62P29IRGCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS62P29IRGCR
Data Acquisition - Analog to Digital Converters (ADC) ADS62P29IRGCR
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS62P29IRGCR 198773-ADS62P29IRGCR ADS62P29IRGCR-ND 700-ADS62P29IRGCR ADS62P29IRGCR ADS62P29IRGCR ADS62P29IRGCR
Product Name ADS62P29 Dual Channel 12 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P29IRGCR Analog to Digital Converters (ADC) Dual VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; LVDS - Parallel, Parallel Parallel DDR, LVDS, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN 64-VQFN (9x9) 64-VFQFN Exposed Pad VQFN EP 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX - 1043377-ADC10731CIWMX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; SOIC
Packing Method Tape Reel; Tape & Reel (TR)
View Details