Dual channel 11-bit analog-to-digital converter with a maximum sample rate of 125 MSPS, featuring SNRBoost technology, coarse and programmable fine gain up to 6 dB, and digital processing functions including offset correction, decimation by 2/4/8, and programmable filters. It supports parallel CMOS and DDR LVDS output interfaces, internal or external reference, and operates over the industrial temperature range of -40°C to 85°C. Housed in a 64-QFN package measuring 9 mm × 9 mm.
Dual Channel 11-Bits, 125 MSPS ADC With SNRBoost 64-VQFN -40 to 85
11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 11BIT PIPELINED 64VQFN
11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 11BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS62C15IRGCTG4 | ADS62C15IRGCTG4-ND | ADS62C15IRGCTG4 | ADS62C15IRGCTG4 | ADS62C15IRGCTG4 |
| Product Name | ADS62C15 Dual Channel 11-Bits, 125 MSPS ADC With SNRBoost | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 11 bits | 11 bits | 11 bits | ||
| DNL | 0.8000 LSB |