Dual 14-bit 105 MSPS analog-to-digital converter with serialized LVDS outputs, housed in a 48-pin VQFN package measuring 7 mm × 7 mm, operating over the industrial temperature range of -40°C to 85°C.
Dual 14-bit 105MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
Dual 14-Bit 105MSPS ADC, Differential, LVDS, VQFN Product overview: ADS6244IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6244IRGZT can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 14-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PQCC48
Manufacturer: Texas Instruments
Win Source Part Number: 077777-ADS6244IRGZT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Serial
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 105M
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6244IRGZT | 700-ADS6244IRGZT | ADS6244IRGZT | 077777-ADS6244IRGZT | 296-22027-2-ND | ADS6244IRGZT | ADS6244IRGZT | ADS6244IRGZT |
| Product Name | ADS6244 Dual 14-bit 105MSPS ADC with serialized LVDS output | Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6244IRGZT | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | LVDS, Serial | Serial | Serial; LVDS - Serial | Serial | Serial; LVDS - Serial | Serial | |
| Package Type | VQFN | VQFN | VQFN48 | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| DNL | 2.5 LSB |