Dual 14-bit 80MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768110-ADS6243IRGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 14
Number of Converters: 2
Family Name: ADS6243
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): ADS6243IRGZTG4; ADS6243IRGZRG4; ADS6243IRGZR;
Introduction Date: June 01, 2007
ECCN: 3A991.c.3
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
ADC, Proprietary Method, 14-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PQCC48
14-Bit 80MSPS Dual-Ch Diff ADC, LVDS, 48-VQFN Product overview: ADS6243IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6243IRGZT can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6243IRGZT | 768110-ADS6243IRGZT | ADS6243IRGZT | 700-ADS6243IRGZT | 296-22006-2-ND | ADS6243IRGZT | ADS6243IRGZT | ADS6243IRGZT |
| Product Name | ADS6243 Dual 14-bit 80MSPS ADC with serialized LVDS output | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6243IRGZT | Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Serial; LVDS - Serial | Serial | LVDS, Serial | Serial | Serial; LVDS - Serial | Serial | |
| Package Type | VQFN | VQFN48 | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| DNL | 2 LSB |