The ADS61JB46 is a 14-bit, 160-MSPS, single-channel analog-to-digital converter with an integrated JESD204A output interface and buffered analog inputs. It operates with a 1.8V analog and digital supply and a 3.3V input buffer supply, and is specified for operation from -40°C to +85°C. The device is housed in a 6-mm × 6-mm QFN-40 package and supports dual-lane output mode with a maximum data rate of 1.6 Gbps. It features programmable digital gain from 0 dB to 6 dB, an internal or external reference, and output formats in straight binary or two's complement.
14-Bit, Input-Buffered, 160-MSPS, Analog-to-Digital Converter with JESD204A Output 40-VQFN -40 to 85
Bit Analog to Digital Converter Input 40-VQFN (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 1141794-ADS61JB46IRH
Series: *
Packaging: Reel - TR
Package: 40-VFQFN Exposed Pad
Family Name: ADS61JB46
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): AD9683BCPZRL7-250; AD9641BCPZRL7-155; AD9683BCPZRL7-170;
Introduction Date: September 25, 2013
ECCN: 3A991.c.3
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
14-Bit, 160-MSPS Analog-to-Digital Converter (ADC) 40-VQFN -40 to 85 Product overview: ADS61JB46IRHAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS61JB46IRHAR can be used for catalog matching and distributor lookup.
IC ADC 40VQFN
Bit Analog to Digital Converter Input 40-VQFN (6x6)
IC ADC 40VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS61JB46IRHAR | ADS61JB46IRHAR-ND | 1141794-ADS61JB46IRHAR | 700-ADS61JB46IRHAR | ADS61JB46IRHAR | ADS61JB46IRHAR | ADS61JB46IRHAR |
| Product Name | ADS61JB46 14-Bit, Input-Buffered, 160-MSPS, Analog-to-Digital Converter with JESD204A Output | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS61JB46IRHAR | VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | JESD204A | ||||||
| Package Type | VQFN | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | |||||
| DNL | 0.9500 LSB |