The ADS58C28 is a dual-channel, 11-bit analog-to-digital converter with a maximum sampling rate of 200MSPS, designed for multi-carrier, widebandwidth communications applications. It employs SNRBoost3G technology to achieve a 72.5dBFS SNR with a 60MHz bandwidth and offers programmable bandwidths of 20MHz, 30MHz, and 40MHz. The device operates from a single 1.8V supply, consuming 710mW at 200MSPS with SNRBoost3G enabled on both channels. It features a DDR LVDS output interface with programmable swing (350mV standard, 200mV low) and optional 50Ω termination, and includes digital gain up to 6dB and DC offset correction. The part is packaged in a 64-pin VQFN (9mm × 9mm) and is specified for operation from -40°C to +85°C.
Dual 11-Bit 200MSPS ADC with SNRBoost 64-VQFN -40 to 85
2-Ch 11-Bit 200MSPS ADC, LVDS/Parallel Interface, VQFN Product overview: ADS58C28IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS58C28IRGCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 140053-ADS58C28IRGCT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 11
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 2
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 1.75 V to 1.9 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 200M
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 11BIT PIPELINED 64VQFN
11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 11BIT PIPELINED 64VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS58C28IRGCT | 700-ADS58C28IRGCT | 140053-ADS58C28IRGCT | 296-28028-2-ND | ADS58C28IRGCT | ADS58C28IRGCT | ADS58C28IRGCT |
| Product Name | ADS58C28 Dual 11-Bit 200MSPS ADC with SNRBoost | VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS58C28IRGCT | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | VQFN | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 11 bits | 11 bits | 11 bits | 11 bits | |||
| DNL | 1.2 LSB |