11 bit 200MSPS Buffered ADC with SNRBoost 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141775-ADS58B18IRGZ
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 200M
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 11
Categories: Integrated Circuits
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: ADS58B18
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.7V ~ 1.9V
Supply Voltage , Digital: 1.7V ~ 1.9V
11-bit 200Msps Pipelined ADC, 1-Ch, Parallel, VQFN EP Product overview: ADS58B18IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS58B18IRGZR can be used for catalog matching and distributor lookup.
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 11BIT PIPELINED 48VQFN
IC ADC 11BIT PIPELINED 48VQFN
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS58B18IRGZR | 1141775-ADS58B18IRGZR | 700-ADS58B18IRGZR | ADS58B18IRGZR-ND | ADS58B18IRGZR | ADS58B18IRGZR | ADS58B18IRGZR |
| Product Name | ADS58B18 11 bit 200MSPS Buffered ADC with SNRBoost | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS58B18IRGZR | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel, Parallel | Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | VQFN EP | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 11 bits | 11 bits | 11 bits | 11 bits | |||
| DNL | 2 LSB |