Texas Instruments ADS5562 16-bit 80MSPS Low Power ADC with Selectable LVDS/CMOS Outputs ADS5562IRGZT

Description
16-bit 80MSPS Low Power ADC with Selectable LVDS/CMOS Outputs 48-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit 80MSPS Low Power ADC with Selectable LVDS/CMOS Outputs 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5562 16-bit 80MSPS Low Power ADC with Selectable LVDS/CMOS Outputs - ADS5562IRGZT - Texas Instruments
Dallas, TX, United States
ADS5562 16-bit 80MSPS Low Power ADC with Selectable LVDS/CMOS Outputs
ADS5562IRGZT
ADS5562 16-bit 80MSPS Low Power ADC with Selectable LVDS/CMOS Outputs ADS5562IRGZT
16-bit 80MSPS Low Power ADC with Selectable LVDS/CMOS Outputs 48-VQFN -40 to 85

16-bit 80MSPS Low Power ADC with Selectable LVDS/CMOS Outputs 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Analog-to-Digital Converter IC
700-ADS5562IRGZT
16-bit VQFN Analog-to-Digital Converter IC 700-ADS5562IRGZT
16-bit 80MSPS ADC, LVDS/Parallel, 84dB SNR, VQFN Product overview: ADS5562IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5562IRGZT can be used for catalog matching and distributor lookup.

16-bit 80MSPS ADC, LVDS/Parallel, 84dB SNR, VQFN Product overview: ADS5562IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5562IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5562IRGZT
1141770-ADS5562IRGZT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5562IRGZT 1141770-ADS5562IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 1141770-ADS5562IRGZT Packaging: Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 80M Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: Internal Resolution: 16 Family Name: ADS5562 Categories: Integrated Circuits Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VFQFN Exposed Pad Alternative Parts (Cross-Reference): LTC2228IUH; LTC2215CUP#TR; LTC2215IUP#TR; LTC2215CUP; Introduction Date: April 01, 2008 ECCN: 3A001.a.5.a.5 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: ADS5562 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1141770-ADS5562IRGZT
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 80M
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 16
Family Name: ADS5562
Categories: Integrated Circuits
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): LTC2228IUH; LTC2215CUP#TR; LTC2215IUP#TR; LTC2215CUP;
Introduction Date: April 01, 2008
ECCN: 3A001.a.5.a.5
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: ADS5562
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 3V ~ 3.6V

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23419-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23419-2-ND
Analog to Digital Converters (ADC) 296-23419-2-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23419-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23419-6-ND
Analog to Digital Converters (ADC) 296-23419-6-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23419-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23419-1-ND
Analog to Digital Converters (ADC) 296-23419-1-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS5562IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5562IRGZT
Analog to Digital Converters (ADC) ADS5562IRGZT
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS5562IRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5562IRGZT
Data Acquisition - Analog to Digital Converters (ADC) ADS5562IRGZT
IC ADC 16BIT PIPELINED 48VQFN

IC ADC 16BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5562IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5562IRGZT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5562IRGZT
IC ADC 16BIT PIPELINED 48VQFN

IC ADC 16BIT PIPELINED 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5562IRGZT 700-ADS5562IRGZT 1141770-ADS5562IRGZT 296-23419-2-ND 296-23419-6-ND 296-23419-1-ND ADS5562IRGZT ADS5562IRGZT ADS5562IRGZT
Product Name ADS5562 16-bit 80MSPS Low Power ADC with Selectable LVDS/CMOS Outputs 16-bit VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5562IRGZT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI LVDS, Parallel Parallel; LVDS - Parallel, Parallel Parallel Parallel Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
DNL 0.9500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

THS1408M 14-Bit, 8 MSPS ADC Single Ch., Diff. Input, DSP/uP IF, Pgmable Gain Amp, Internal S&H - 5962-0051101NXD - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Military
View Details
4 suppliers
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers