The ADS5560 is a 16-bit analog-to-digital converter with a 40 MSPS sampling rate, designed for high-performance applications such as medical imaging and wireless communications. It features selectable DDR LVDS or parallel CMOS outputs, an internal reference with no external decoupling capacitors required, and programmable fine gain in 1-dB steps up to 6 dB. The device operates from a 3.3-V analog and digital supply, consumes 674 mW at 40 MSPS, and achieves 84 dBFS SNR and 85 dBc SFDR at a 3 MHz IF. It is housed in a 48-pin VQFN package measuring 7.00 mm × 7.00 mm and is specified for operation over the industrial temperature range of -40°C to 85°C.
16-bit 40MSPS Low Power ADC with Selectable LVDS/CMOS Outputs 48-VQFN -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1015520-ADS5560IRGZT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
16-Bit 40MSPS ADC, Differential, LVDS/Parallel, VQFN Product overview: ADS5560IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5560IRGZT can be used for catalog matching and distributor lookup.
IC ADC 16BIT PIPELINED 48VQFN
IC ADC 16BIT PIPELINED 48VQFN
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5560IRGZT | 296-23418-1-ND | 296-23418-6-ND | 296-23418-2-ND | 1015520-ADS5560IRGZT | 700-ADS5560IRGZT | ADS5560IRGZT | ADS5560IRGZT | ADS5560IRGZT |
| Product Name | ADS5560 16-bit 40MSPS Low Power ADC with Selectable LVDS/CMOS Outputs | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5560IRGZT | 16-bit VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| DNL | 0.9500 LSB |