Texas Instruments ADS5520 12-Bit, 125MSPS Analog-to-Digital Converter ADS5520IPAPR

Description
12-Bit, 125MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
12-Bit, 125MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5520 12-Bit, 125MSPS Analog-to-Digital Converter - ADS5520IPAPR - Texas Instruments
Dallas, TX, United States
ADS5520 12-Bit, 125MSPS Analog-to-Digital Converter
ADS5520IPAPR
ADS5520 12-Bit, 125MSPS Analog-to-Digital Converter ADS5520IPAPR
12-Bit, 125MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85

12-Bit, 125MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS5520IPAPR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5520IPAPR-ND
Analog to Digital Converters (ADC) ADS5520IPAPR-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5520IPAPR
077771-ADS5520IPAPR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5520IPAPR 077771-ADS5520IPAPR
Manufacturer: Texas Instruments Win Source Part Number: 077771-ADS5520IPAPR Packaging: Tape and Reel Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 64 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: HTQFP EP Number of Elements: 1 Input Type: Voltage Power Dissipation: 627(W) Architecture: Pipelined Resolution: 12Bit Dual Supply Voltage (Typ): Not Required(V) Power Supply Requirement: Single Dual Supply Voltage (Min): Not Required(V) Single Supply Voltage (Min): 3(V) Single Supply Voltage (Max): 3.6(V) Single Supply Voltage (Typ): 3.3(V) Dual Supply Voltage (Max): Not Required(V) Integral Nonlinearity Error: ±1.5LSB(LSB) Rated Input Volt: ±1.15 Sample Rate: 125000(KSPS) Differential Input: Yes Input Polarity: Bipolar Input Signal Type: Differential Differential Linearity Error: ±0.5LSB Alternative Parts (Cross-Reference): AD9215BCPZ-105; ADS5522IPAPRG4; MAX1420CCM-D+; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077771-ADS5520IPAPR
Packaging: Tape and Reel
Operating Temp Range: -40C to 85C
Mounting: Surface Mount
Pin Count: 64
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: HTQFP EP
Number of Elements: 1
Input Type: Voltage
Power Dissipation: 627(W)
Architecture: Pipelined
Resolution: 12Bit
Dual Supply Voltage (Typ): Not Required(V)
Power Supply Requirement: Single
Dual Supply Voltage (Min): Not Required(V)
Single Supply Voltage (Min): 3(V)
Single Supply Voltage (Max): 3.6(V)
Single Supply Voltage (Typ): 3.3(V)
Dual Supply Voltage (Max): Not Required(V)
Integral Nonlinearity Error: ±1.5LSB(LSB)
Rated Input Volt: ±1.15
Sample Rate: 125000(KSPS)
Differential Input: Yes
Input Polarity: Bipolar
Input Signal Type: Differential
Differential Linearity Error: ±0.5LSB
Alternative Parts (Cross-Reference): AD9215BCPZ-105; ADS5522IPAPRG4; MAX1420CCM-D+;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5520IPAPR
Analog-to-Digital Converter IC 700-ADS5520IPAPR
12-Bit 125MSPS ADC, Differential Input, SPI/Serial/Parallel, HTQFP Product overview: ADS5520IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5520IPAPR can be used for catalog matching and distributor lookup.

12-Bit 125MSPS ADC, Differential Input, SPI/Serial/Parallel, HTQFP Product overview: ADS5520IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5520IPAPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS5520IPAPR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5520IPAPR
Data Acquisition - Analog to Digital Converters (ADC) ADS5520IPAPR
IC ADC 12BIT PIPELINED 64HTQFP

IC ADC 12BIT PIPELINED 64HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5520IPAPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5520IPAPR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5520IPAPR
IC ADC 12BIT PIPELINED 64HTQFP

IC ADC 12BIT PIPELINED 64HTQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS5520IPAPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5520IPAPR
Analog to Digital Converters (ADC) ADS5520IPAPR
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5520IPAPR ADS5520IPAPR-ND 077771-ADS5520IPAPR 700-ADS5520IPAPR ADS5520IPAPR ADS5520IPAPR ADS5520IPAPR
Product Name ADS5520 12-Bit, 125MSPS Analog-to-Digital Converter Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5520IPAPR Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; Parallel SPI, Serial, Parallel Parallel; Parallel
Package Type HTQFP 64-PowerTQFP HTQFP 64-PowerTQFP QFP; TQFP; 64-PowerTQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.2500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
 - ADC0820BCWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP20
Packing Method Tube; Tube
View Details
4 suppliers
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers