11-Bit, 200 MSPS ADC With DDR LVDS/CMOS Outputs 48-VQFN -40 to 85
11-Bit 200MSPS Differential ADC, VQFN, 3.3V Product overview: ADS5517IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5517IRGZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009293-ADS5517IRGZT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 11
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 200M
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 11BIT PIPELINED 48VQFN
IC ADC 11BIT PIPELINED 48VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5517IRGZT | 700-ADS5517IRGZT | 009293-ADS5517IRGZT | 296-22953-2-ND | ADS5517IRGZT | ADS5517IRGZT | ADS5517IRGZT |
| Product Name | ADS5517 11-Bit, 200 MSPS ADC With DDR LVDS/CMOS Outputs | 3.3V VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5517IRGZT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel; LVDS - Parallel, Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | VQFN EP | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 11 bits | 11 bits | 11 bits | 11 bits | |||
| DNL | 0.5000 LSB |