ADS5517IRGZR is an 11-bit, 200 MSPS analog-to-digital converter with programmable gain and dual output options: double-data-rate LVDS or parallel CMOS. It operates from a 3.3-V analog and digital supply, features an internal sample-and-hold, and supports input clock amplitudes as low as 400 mVpp. The device includes a clock duty cycle stabilizer and requires no external reference decoupling. It is housed in a 48-pin VQFN package measuring 7 mm × 7 mm and is rated for operation from -40°C to 85°C.
11-Bit, 200 MSPS ADC With DDR LVDS/CMOS Outputs 48-VQFN -40 to 85
11-Bit 200MSPS Differential ADC, Parallel Interface, VQFN Product overview: ADS5517IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5517IRGZR can be used for catalog matching and distributor lookup.
ADS5517 11-Bit, 200-MSPS Analog-to-Digital Converter (ADC)
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 039151-ADS5517IRGZR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 11
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 200M
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC ADC 11BIT PIPELINED 48VQFN
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 11BIT PIPELINED 48VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5517IRGZR | 700-ADS5517IRGZR | ADS5517IRGZR | ADS5517IRGZR-ND | 039151-ADS5517IRGZR | ADS5517IRGZR | ADS5517IRGZR | ADS5517IRGZR |
| Product Name | ADS5517 11-Bit, 200 MSPS ADC With DDR LVDS/CMOS Outputs | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5517IRGZR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | |||
| Package Type | VQFN | VQFN | VQFN48 | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 11 bits | 11 bits | 11 bits | 11 bits | ||||
| DNL | 0.5000 LSB |