The ADS5485IRGCT is a 16-bit analog-to-digital converter (ADC) capable of sampling at rates up to 200 MSPS. It features a high-impedance analog input buffer that isolates the internal switching from the signal source, ensuring minimal disturbance. The device offers a noise floor of 78 dBFS and a spurious-free dynamic range (SFDR) of 95 dBc, making it suitable for applications requiring high precision and low noise. It operates from both 5-V and 3.3-V supplies and provides LVDS-compatible digital outputs. The ADC is designed for a wide range of applications, including wireless infrastructure, test and measurement instrumentation, software-defined radio, and medical imaging. It is housed in a QFN-64 PowerPAD package and is rated for an industrial temperature range of -40°C to 85°C. The ADS5485IRGCT is also pin-compatible with other members of the ADS548x family, allowing for flexible design options.
16-bit, 200 MSPS ADC with buffered inputs 64-VQFN -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)
16-Bit 200MSPS ADC, Differential Input, Serial/Parallel/LVDS
IC ADC 16BIT PIPELINED 64VQFN
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)
IC ADC 16BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5485IRGCT | 296-24131-2-ND | 700-ADS5485IRGCT | ADS5485IRGCT | ADS5485IRGCT | ADS5485IRGCT |
| Product Name | ADS5485 16-bit, 200 MSPS ADC with buffered inputs | Analog to Digital Converters (ADC) | 16-bit VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Serial, Parallel, LVDS | Parallel; LVDS - Parallel | |||
| Package Type | 64-VFQFN Exposed Pad | VQFN EP | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 64 | |||||
| Resolution | 16 bits | 16 bits | 16 bits |