The ADS5485 is a 16-bit, 200 MSPS analog-to-digital converter with an on-chip high-impedance analog buffer and LVDS-compatible digital outputs, designed for wireless infrastructure, test and measurement, and radar applications. It operates over the industrial temperature range of -40°C to 85°C and is packaged in a 9 mm × 9 mm QFN-64 PowerPAD package. It provides a 78 dBFS noise floor and 95 dBc SFDR, and consumes 70 mW in power-down mode. It is pin-compatible with other members of the ADS548x family.
16-bit, 200 MSPS ADC with buffered inputs 64-VQFN -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)
16-Bit 200MSPS ADC, Differential Input, Serial/Parallel Interface, VQFN Product overview: ADS5485IRGC25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5485IRGC25 can be used for catalog matching and distributor lookup.
IC ADC 16BIT PIPELINED 64VQFN
IC ADC 16BIT PIPELINED 64VQFN
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5485IRGC25 | 296-32014-2-ND | 700-ADS5485IRGC25 | ADS5485IRGC25 | ADS5485IRGC25 | ADS5485IRGC25 |
| Product Name | ADS5485 16-bit, 200 MSPS ADC with buffered inputs | Analog to Digital Converters (ADC) | 16-bit VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Serial, Parallel | Parallel; LVDS - Parallel | |||
| Package Type | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 64 | |||||
| Resolution | 16 bits | 16 bits | 16 bits |