The ADS5484 is a 16-bit, 170 MSPS analog-to-digital converter with an on-chip high-impedance analog buffer and LVDS-compatible digital outputs, designed for high-performance applications such as wireless infrastructure and medical imaging. It is housed in a QFN-64 PowerPAD package with a 9 mm × 9 mm footprint and operates over the industrial temperature range of -40°C to 85°C. The device supports a 5-V analog supply and 3.3-V digital supply, with a power-down mode consuming 70 mW. It is pin-compatible with other members of the ADS548x family. Thermal resistance from junction to ambient is 20°C/W when soldered with no airflow and 49 thermal vias.
16-bit, 170 MSPS ADC with buffered inputs 64-VQFN -40 to 85
16-bit 170MSPS Differential ADC, LVDS/Parallel/Serial
ADC, Proprietary Method, 16-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PQCC64
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)
IC ADC 16BIT PIPELINED 64VQFN
IC ADC 16BIT PIPELINED 64VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5484IRGCR | 700-ADS5484IRGCR | ADS5484IRGCR | ADS5484IRGCR-ND | ADS5484IRGCR | ADS5484IRGCR | ADS5484IRGCR |
| Product Name | ADS5484 16-bit, 170 MSPS ADC with buffered inputs | 16-bit VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | LVDS, Parallel, Serial | Parallel | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | VQFN | VQFN | LCC64 | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| DNL | 1 LSB |