Texas Instruments ADS5483 16-bit 135MSPS ADC with buffered inputs ADS5483IRGCR

Description
16-bit 135MSPS ADC with buffered inputs 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit 135MSPS ADC with buffered inputs 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5483 16-bit 135MSPS ADC with buffered inputs - ADS5483IRGCR - Texas Instruments
Dallas, TX, United States
ADS5483 16-bit 135MSPS ADC with buffered inputs
ADS5483IRGCR
ADS5483 16-bit 135MSPS ADC with buffered inputs ADS5483IRGCR
16-bit 135MSPS ADC with buffered inputs 64-VQFN -40 to 85

16-bit 135MSPS ADC with buffered inputs 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Analog-to-Digital Converter IC
700-ADS5483IRGCR
16-bit VQFN Analog-to-Digital Converter IC 700-ADS5483IRGCR
16-Bit 135MSPS Differential ADC, LVDS/Parallel/Serial Interface, VQFN Product overview: ADS5483IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5483IRGCR can be used for catalog matching and distributor lookup.

16-Bit 135MSPS Differential ADC, LVDS/Parallel/Serial Interface, VQFN Product overview: ADS5483IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5483IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS5483IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5483IRGCR-ND
Analog to Digital Converters (ADC) ADS5483IRGCR-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5483IRGCR
1141744-ADS5483IRGCR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5483IRGCR 1141744-ADS5483IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 1141744-ADS5483IRGCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.1 V ~ 3.6 V, 5V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Resolution: 16 Number of Converters: 1 Family Name: ADS5483 Categories: Integrated Circuits (ICs) Sampling Rate: 135M Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): AD9460BSVZ-105; ADS5483IRGCRG4; ADS5483IRGCTG4; Introduction Date: March 01, 2008 ECCN: 3A001.a.5.a.5 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141744-ADS5483IRGCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3.1 V ~ 3.6 V, 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Resolution: 16
Number of Converters: 1
Family Name: ADS5483
Categories: Integrated Circuits (ICs)
Sampling Rate: 135M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): AD9460BSVZ-105; ADS5483IRGCRG4; ADS5483IRGCTG4;
Introduction Date: March 01, 2008
ECCN: 3A001.a.5.a.5
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS5483IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5483IRGCR
Analog to Digital Converters (ADC) ADS5483IRGCR
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5483IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5483IRGCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5483IRGCR
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS5483IRGCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5483IRGCR
Data Acquisition - Analog to Digital Converters (ADC) ADS5483IRGCR
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5483IRGCR 700-ADS5483IRGCR ADS5483IRGCR-ND 1141744-ADS5483IRGCR ADS5483IRGCR ADS5483IRGCR ADS5483IRGCR
Product Name ADS5483 16-bit 135MSPS ADC with buffered inputs 16-bit VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5483IRGCR Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI LVDS, Parallel, Serial Parallel Parallel; LVDS - Parallel Parallel; LVDS - Parallel
Package Type VQFN VQFN EP 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
DNL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/PB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC0838CCWW/NOPB - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers