Texas Instruments ADS5482 16-bit, 105MSPS High Speed ADCs ADS5482IRGCT

Description
16-bit, 105MSPS High Speed ADCs 64-VQFN -40 to 85
Request a Quote
Description
16-bit, 105MSPS High Speed ADCs 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS5482 is a 16-bit analog-to-digital converter operating at 105 MSPS, designed for wireless infrastructure, test and measurement, and communication instrumentation. It features an integrated high-impedance analog buffer, internal dither, and efficient LVDS-compatible outputs, with a total power dissipation of 2.2 W and a power-down mode consuming 70 mW. The device is packaged in a QFN-64 PowerPAD package with a 9 mm × 9 mm footprint and is specified for the industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADS5482 is a 16-bit analog-to-digital converter operating at 105 MSPS, designed for wireless infrastructure, test and measurement, and communication instrumentation. It features an integrated high-impedance analog buffer, internal dither, and efficient LVDS-compatible outputs, with a total power dissipation of 2.2 W and a power-down mode consuming 70 mW. The device is packaged in a QFN-64 PowerPAD package with a 9 mm × 9 mm footprint and is specified for the industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS5482 16-bit, 105MSPS High Speed ADCs - ADS5482IRGCT - Texas Instruments
Dallas, TX, United States
ADS5482 16-bit, 105MSPS High Speed ADCs
ADS5482IRGCT
ADS5482 16-bit, 105MSPS High Speed ADCs ADS5482IRGCT
16-bit, 105MSPS High Speed ADCs 64-VQFN -40 to 85

16-bit, 105MSPS High Speed ADCs 64-VQFN -40 to 85

Buy Now Datasheet
 - ADS5482IRGCT - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 16-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PQCC64

ADC, Proprietary Method, 16-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PQCC64

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-23994-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23994-1-ND
Analog to Digital Converters (ADC) 296-23994-1-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23994-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23994-6-ND
Analog to Digital Converters (ADC) 296-23994-6-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23994-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23994-2-ND
Analog to Digital Converters (ADC) 296-23994-2-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5482IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5482IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5482IRGCT
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS5482IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5482IRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS5482IRGCT
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS5482IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5482IRGCT
Analog to Digital Converters (ADC) ADS5482IRGCT
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5482IRGCT ADS5482IRGCT 296-23994-1-ND 296-23994-6-ND 296-23994-2-ND ADS5482IRGCT ADS5482IRGCT ADS5482IRGCT
Product Name ADS5482 16-bit, 105MSPS High Speed ADCs Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel Parallel Parallel Parallel Parallel; LVDS - Parallel
Package Type VQFN VQFN64 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
DNL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT/NOPB - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers