12-bit, 500 MSPS Analog-to-Digital Converter with Buffered Input 80-HTQFP
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PQFP80
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5463IPFPG4 | ADS5463IPFPG4 |
| Product Name | ADS5463 12-bit, 500 MSPS Analog-to-Digital Converter with Buffered Input | |
| Interface Type | Parallel | Parallel |
| Package Type | HTQFP | QFP; TQFP; TQFP80 |
| Screening Level | Military | |
| Resolution | 12 bits | |
| DNL | 0.9500 LSB |