Enhanced Product 13-Bit 250-Msps Analog-To-Digital Converter 80-HTQFP -55 to 125
13 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 1141741-ADS5444MPFPE
Packaging: Tray
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 250M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 13
Categories: Integrated Circuits
Supplier Device Package: 80-HTQFP (12x12)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: ADS5444
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
13-Bit 250MSPS ADC, LVDS/Parallel Interface, HTQFP, -55 to 125C Product overview: ADS5444MPFPEP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5444MPFPEP can be used for catalog matching and distributor lookup.
13 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
IC ADC 13BIT PIPELINED 80HTQFP
IC ADC 13BIT PIPELINED 80HTQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5444MPFPEP | 296-20673-ND | 1141741-ADS5444MPFPEP | 700-ADS5444MPFPEP | ADS5444MPFPEP | ADS5444MPFPEP | ADS5444MPFPEP |
| Product Name | ADS5444-EP Enhanced Product 13-Bit 250-Msps Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5444MPFPEP | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | LVDS, Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | TQFP; 80-TQFP Exposed Pad | HTQFP | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | ||
| Screening Level | HiRel Enhanced Product | ||||||
| Resolution | 13 bits | 13 bits | 13 bits | 13 bits | |||
| INL | 4.3 LSB |