The ADS5424IPGPR is a 14-bit, 105 MSPS analog-to-digital converter (ADC) from Texas Instruments, designed for high-performance applications. It operates on a 5 V supply and features 3.3 V CMOS compatible digital outputs. The device offers a differential input range of 2.2 Vpp and includes an on-chip input analog buffer, track and hold circuit, and reference generator, which simplifies system design. It achieves a signal-to-noise ratio (SNR) of 74 dBc and a spurious-free dynamic range (SFDR) of 93 dBc at 105 MSPS with a 50 MHz input frequency. The ADS5424 is housed in a 52-pin HTQFP package and is specified for an industrial temperature range of -40°C to 85°C, making it suitable for various applications, including single and multichannel digital receivers, base station infrastructure, and instrumentation. The total power dissipation is approximately 1.9 W, and the device is pin compatible with the AD6644/45 series.
5V 14bit, 105MSPS High Performance Bipolar Analog-to-Digital Converter 52-HTQFP -40 to 85
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Product Status: Active
Number of Bits: 14
Input Type: Differential
Data Interface: Parallel
Configuration: S/H-ADC
Architecture: Pipelined
14-Bit 105MSPS ADC, LVDS/Parallel Interface, HTQFP Product overview: ADS5424IPGPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5424IPGPR can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-HTQFP (10x10)
IC ADC 14BIT PIPELINED 52HTQFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-HTQFP (10x10)
IC ADC 14BIT PIPELINED 52HTQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5424IPGPR | 700-ADS5424IPGPR | ADS5424IPGPR-ND | ADS5424IPGPR | ADS5424IPGPR | ADS5424IPGPR | |
| Product Name | ADS5424 5V 14bit, 105MSPS High Performance Bipolar Analog-to-Digital Converter | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; Parallel | LVDS, Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | HTQFP | TQFP; 52-TQFP Exposed Pad | 52-TQFP Exposed Pad | QFP; TQFP; 52-TQFP Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 0.5000 LSB |