The ADS5421Y/T is a 14-bit, 40MSPS pipelined analog-to-digital converter with differential inputs and a selectable 4V full-scale input range. It is housed in a 64-pin LQFP package measuring 13.0mm width and 13.0mm length, with a maximum height of 13.0mm, and operates over a temperature range of -40°C to +85°C. The device supports differential or single-ended clocking down to 0.5Vpp and offers a spurious-free dynamic range of up to 85dBFS at 10MHz input, with a signal-to-noise ratio of 75dBFS. It includes an onboard track-and-hold amplifier, operates on a 5V supply, and dissipates 850 to 925mW with VDRV set to 3V. Digital outputs are +3V/+5V-compatible CMOS with straight offset binary coding. The part is supplied in tape and reel packaging with a quantity of 250 per reel.
14 Bit,40MSPS Sampling ADC 64-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 134746-ADS5421Y/T
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
14-Bit 40MSPS ADC, LVDS/Parallel, 64-LQFP Product overview: ADS5421Y/T from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5421Y/T can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)
IC ADC 14BIT PIPELINED 64LQFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)
IC ADC 14BIT PIPELINED 64LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5421Y/T | 134746-ADS5421Y/T | 700-ADS5421Y/T | ADS5421Y/TTR-ND | ADS5421Y/T | ADS5421Y/T | ADS5421Y/T |
| Product Name | ADS5421 14 Bit,40MSPS Sampling ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5421Y/T | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; Parallel | LVDS, Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | LQFP | QFP; 64-LQFP (10x10) | LQFP | LFQP; 64-LQFP | 64-LQFP | QFP; 64-LQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 1 LSB |