11bit 105MSPS Analog-to-Digital Converter 52-HTQFP -40 to 85
11-Bit 105MSPS ADC, LVDS/Parallel, Diff, 5V, HTQFP Product overview: ADS5411IPGPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5411IPGPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141728-ADS5411IPGPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 52-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 11
Number of Converters: 1
Family Name: ADS5411
Categories: Integrated Circuits (ICs)
Sampling Rate: 105M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 52-HTQFP (10x10)
Alternative Parts (Cross-Reference): LTC1742CFW; AD6640AST; LTC1749IFW;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-HTQFP (10x10)
IC ADC 11BIT PIPELINED 52HTQFP
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-HTQFP (10x10)
IC ADC 11BIT PIPELINED 52HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5411IPGPR | 700-ADS5411IPGPR | 1141728-ADS5411IPGPR | ADS5411IPGPR-ND | ADS5411IPGPR | ADS5411IPGPR | ADS5411IPGPR |
| Product Name | ADS5411 11bit 105MSPS Analog-to-Digital Converter | 5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5411IPGPR | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | LVDS, Parallel | Parallel; LVDS - Parallel | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | HTQFP | HTQFP | TQFP; 52-TQFP Exposed Pad | QFP; TQFP; 52-TQFP Exposed Pad | 52-TQFP Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 11 bits | 11 bits | 11 bits | 11 bits | |||
| DNL | 0.2500 LSB |