The ADS5404 is a dual channel 12-bit 500 MSPS analog-to-digital converter with a 196-pin NFBGA package measuring 12 mm × 12 mm. It operates over the industrial temperature range of -40°C to 85°C, has a differential analog input bandwidth greater than 1.2 GHz, and uses a 1.0 Vpp full-scale input. Power dissipation is 910 mW per channel, and the data output interface is DDRLVDS. The device supports synchronization input and output, and includes internal clock and digital logic reset functionality. It is specified for use in test and measurement instruments, ultra-wideband software-defined radio, data acquisition, power amplifier linearization, and radar and satellite systems.
Dual Channel 12-Bit 500Msps Analog-to-Digital Converter 196-NFBGA -40 to 85
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)
IC ADC 12BIT PIPELINED 196NFBGA
IC ADC 12BIT PIPELINED 196NFBGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5404IZAYR | ADS5404IZAYR-ND | ADS5404IZAYR | ADS5404IZAYR | ADS5404IZAYR |
| Product Name | ADS5404 Dual Channel 12-Bit 500Msps Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | DDR LVDS | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | NFBGA | 196-LFBGA | 196-LFBGA | 196-LFBGA | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| DNL | 2 LSB |