Texas Instruments ADS5401 Single 12-Bit 800Msps Analog-to-Digital Converter ADS5401IZAY

Description
Single 12-Bit 800Msps Analog-to-Digital Converter 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
Single 12-Bit 800Msps Analog-to-Digital Converter 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5401 Single 12-Bit 800Msps Analog-to-Digital Converter - ADS5401IZAY - Texas Instruments
Dallas, TX, United States
ADS5401 Single 12-Bit 800Msps Analog-to-Digital Converter
ADS5401IZAY
ADS5401 Single 12-Bit 800Msps Analog-to-Digital Converter ADS5401IZAY
Single 12-Bit 800Msps Analog-to-Digital Converter 196-NFBGA -40 to 85

Single 12-Bit 800Msps Analog-to-Digital Converter 196-NFBGA -40 to 85

Buy Now Datasheet
Analog-to-Digital Converter IC - 700-ADS5401IZAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5401IZAY
Analog-to-Digital Converter IC 700-ADS5401IZAY
12-Bit 800MSPS ADC, Differential Input, DDR/LVDS Interface, LFBGA Product overview: ADS5401IZAY from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5401IZAY can be used for catalog matching and distributor lookup.

12-Bit 800MSPS ADC, Differential Input, DDR/LVDS Interface, LFBGA Product overview: ADS5401IZAY from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5401IZAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-36909-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36909-5-ND
Analog to Digital Converters (ADC) 296-36909-5-ND
IC ADC 12BIT 196-NFBGA

IC ADC 12BIT 196-NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5401IZAY
860420-ADS5401IZAY
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5401IZAY 860420-ADS5401IZAY
Manufacturer: Texas Instruments Win Source Part Number: 860420-ADS5401IZAY Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-NFBGA (12x12) Package: Tube Package: 196-LFBGA Mounting: Surface Mount Family Name: ADS5401 Categories: Integrated Circuits (ICs) Case / Package: 196-NFBGA (12x12) ECCN: 3A001A5A3 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 3301-ADS5401IZAY, -296-36909-5-ND, ADS5401IZAY-ND, -296-36909-5, 296-36909-5

Manufacturer: Texas Instruments
Win Source Part Number: 860420-ADS5401IZAY
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-NFBGA (12x12)
Package: Tube
Package: 196-LFBGA
Mounting: Surface Mount
Family Name: ADS5401
Categories: Integrated Circuits (ICs)
Case / Package: 196-NFBGA (12x12)
ECCN: 3A001A5A3
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 3301-ADS5401IZAY, -296-36909-5-ND, ADS5401IZAY-ND, -296-36909-5, 296-36909-5

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5401IZAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5401IZAY
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5401IZAY
IC ADC 12BIT PIPELINED 196NFBGA

IC ADC 12BIT PIPELINED 196NFBGA

Supplier's Site
Analog to Digital Converters (ADC) - ADS5401IZAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5401IZAY
Analog to Digital Converters (ADC) ADS5401IZAY
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-NFBGA (12x12)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-NFBGA (12x12)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5401IZAY 700-ADS5401IZAY 296-36909-5-ND 860420-ADS5401IZAY ADS5401IZAY ADS5401IZAY
Product Name ADS5401 Single 12-Bit 800Msps Analog-to-Digital Converter Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5401IZAY Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type DDR LVDS DDR, LVDS Parallel; Parallel
Package Type NFBGA LFBGA 196-LFBGA 196-NFBGA (12x12) 196-LFBGA 196-LFBGA
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834BCN - 077411-ADC0834BCN - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type DIP; 14-DIP
Packing Method Tube; Tube/Rail
View Details
2 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers