The ADS5400 is a 12-bit, 1-GSPS analog-to-digital converter with an on-chip analog buffer, designed for high-frequency signal conversion up to 2 GHz. It operates from 5-V and 3.3-V supplies, features LVDS-compatible digital outputs, and has a 7-clock-cycle latency. The device is housed in a 100-pin HTQFP PowerPAD package with a 14.00 mm × 14.00 mm footprint and supports an industrial temperature range of -40°C to 85°C. Total power dissipation is 2.15 W, and it includes internal gain, phase, and offset adjustments for interleaving. The part is available with a NIPDAU lead finish and has a moisture sensitivity level of 3.
12-bit, 1000 MSPS ADC with analog input buffer 100-HTQFP -40 to 85
12-bit 1Gsps Pipelined ADC, 1-Ch, Parallel, HTQFP EP, 100-Pin Product overview: ADS5400IPZP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5400IPZP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 124403-ADS5400IPZP
Packaging: Tray
Features: Temperature Sensor
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS5400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-HTQFP (14x14)
Analog Supply Voltage: 3.135 V to 3.465 V, 5V
Digital Supply Voltage: 3.135 V to 3.465 V
Sampling Rate: 1G
Alternative Parts (Cross-Reference): ADS5400IPZPR;
Introduction Date: October 01, 2008
ECCN: 3A001.a.5.a.3
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-HTQFP (14x14)
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-HTQFP (14x14)
IC ADC 12BIT PIPELINED 100HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5400IPZP | 700-ADS5400IPZP | 124403-ADS5400IPZP | 296-27203-ND | ADS5400IPZP | ADS5400IPZP |
| Product Name | ADS5400 12-bit, 1000 MSPS ADC with analog input buffer | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5400IPZP | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel; LVDS - Parallel | Parallel | ||
| Package Type | HTQFP | HTQFP EP | QFP; TQFP; 100-HTQFP (14x14) | TQFP; 100-TQFP Exposed Pad | QFP; TQFP; 100-TQFP Exposed Pad | 100-TQFP Exposed Pad |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| DNL | 1 LSB |