Octal Channel 12-Bit, 80MSPS High-SNR and Low-Power ADC 80-HTQFP -40 to 85
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 12BIT PIPELINED 80HTQFP
IC ADC 12BIT PIPELINED 80HTQFP
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5292IPFPT | ADS5292IPFPT-ND | ADS5292IPFPT | ADS5292IPFPT | ADS5292IPFPT |
| Product Name | ADS5292 Octal Channel 12-Bit, 80MSPS High-SNR and Low-Power ADC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Serial | Serial; LVDS - Serial | Serial | |
| Package Type | HTQFP | TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| Dissipation | 376 milliwatts |