Octal channel 12-bit 80 MSPS analog-to-digital converter with integrated digital processing, featuring 70 dBFS SNR at 5 MHz, 85 dBc SFDR, and 66 mW per channel power consumption at 80 MSPS. It includes programmable decimation and high-pass filters, averaging modes, and LVDS serial outputs with configurable pin mapping. Operates from a 1.8 V supply with an internal or external reference. Packaged in a 12 mm × 12 mm 80-pin HTQFP with an operating temperature range of -40°C to 85°C.
Octal Channel 12-Bit, 80MSPS High-SNR and Low-Power ADC 80-HTQFP -40 to 85
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 768099-ADS5292IPFPR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 80-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 8
Family Name: ADS5292
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): AD9212BCPZ-65; V62/14637-01XA; MAX1437ECQ;
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
8-Ch 12-Bit 80MSPS ADC, LVDS, HTQFP Product overview: ADS5292IPFPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5292IPFPR can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 80HTQFP
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 12BIT PIPELINED 80HTQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5292IPFPR | 296-30101-2-ND | 768099-ADS5292IPFPR | 700-ADS5292IPFPR | ADS5292IPFPR | ADS5292IPFPR | ADS5292IPFPR |
| Product Name | ADS5292 Octal Channel 12-Bit, 80MSPS High-SNR and Low-Power ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5292IPFPR | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Serial | Serial; LVDS - Serial | LVDS, Serial | Serial; LVDS - Serial | Serial | |
| Package Type | HTQFP | TQFP; 80-TQFP Exposed Pad | HTQFP | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| Dissipation | 376 milliwatts |