Low Power 8-Channel, 12-Bit, 50MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 43689-ADS5281IPFP
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Serial, SPI
Number of A/D Converters: 8
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 50M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
8-Ch 12-Bit 50MS/s ADC, LVDS/Parallel, HTQFP Product overview: ADS5281IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5281IPFP can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 80HTQFP
IC ADC 12BIT PIPELINED 80HTQFP
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5281IPFP | 43689-ADS5281IPFP | 296-23032-ND | 700-ADS5281IPFP | ADS5281IPFP | ADS5281IPFP | ADS5281IPFP |
| Product Name | ADS5281 Low Power 8-Channel, 12-Bit, 50MSPS ADC with Serialized LVDS Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5281IPFP | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial; SPI; LVDS - Serial, SPI | Serial; SPI | LVDS, Parallel | Serial; SPI; LVDS - Serial, SPI | Serial | |
| Package Type | HTQFP,VQFN | QFP; TQFP; 80-HTQFP (12x12) | TQFP; 80-TQFP Exposed Pad | HTQFP | 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.7500 LSB |