8-Channel, 10-Bit, 65 MSPS Analog to Digital Converter 80-HTQFP -40 to 85
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 1015472-ADS5277IPFPT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 10
Data Interface: LVDS - Serial, SPI
Number of A/D Converters: 8
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 65M
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
8-Ch 10-Bit 65MSPS ADC, LVDS/Parallel, HTQFP Product overview: ADS5277IPFPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5277IPFPT can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 10BIT PIPELINED 80HTQFP
IC ADC 10BIT PIPELINED 80HTQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5277IPFPT | ADS5277IPFPT-ND | 1015472-ADS5277IPFPT | 700-ADS5277IPFPT | ADS5277IPFPT | ADS5277IPFPT | ADS5277IPFPT |
| Product Name | ADS5277 8-Channel, 10-Bit, 65 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5277IPFPT | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Serial; SPI | Serial; SPI; LVDS - Serial, SPI | LVDS, Parallel | Serial | Serial; SPI; LVDS - Serial, SPI | |
| Package Type | HTQFP | TQFP; 80-TQFP Exposed Pad | QFP; TQFP; 80-HTQFP (12x12) | HTQFP | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| DNL | 0.0800 LSB |