The ADS5273 is an 8-channel, 12-bit, 70MSPS analog-to-digital converter with serial LVDS outputs, designed for high-density system integration. It operates from a 3.3V supply and features an internal reference for optimal performance. The device includes an integrated PLL that multiplies the sampling clock by 12 to generate the LVDS serialization clock. Serial LVDS outputs reduce interface pin count, and the converter provides simultaneous sample-and-hold for all channels. It is housed in a PowerPAD HTQFP-80 package with a thermal pad size of 4.69mm × 4.69mm minimum and 6.20mm × 6.20mm maximum, and is specified for operation from −40°C to +85°C. The part meets the thermal characteristic of 19.4°C/W junction-to-ambient thermal resistance.
8-Channel, 12-Bit, 70MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
ADC, Proprietary Method, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PQFP80
IC ADC 12BIT PIPELINED 80HTQFP
IC ADC 12BIT PIPELINED 80HTQFP
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5273IPFPT | ADS5273IPFPT-ND | ADS5273IPFPT | ADS5273IPFPT | ADS5273IPFPT | ADS5273IPFPT |
| Product Name | ADS5273 8-Channel, 12-Bit, 70MSPS ADC with Serialized LVDS Interface | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Serial | Serial | Serial; LVDS - Serial | Serial | |
| Package Type | HTQFP | TQFP; 80-TQFP Exposed Pad | QFP; TQFP; TQFP80 | 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.3400 LSB |