Texas Instruments ADS5271 8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface ADS5271IPFPT

Description
8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85
Request a Quote
Description
8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS5271 is an 8-channel, 12-bit, 50MSPS analog-to-digital converter with serialized LVDS outputs, designed for high-density system integration. It operates with a 3.3V analog and digital supply, features internal or external reference options, and achieves 70.5dB SNR at 10MHz IF. The device is packaged in an HTQFP-80 PowerPAD package with thermal pad dimensions between 4.69mm and 6.20mm, and is rated for an operating temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADS5271 is an 8-channel, 12-bit, 50MSPS analog-to-digital converter with serialized LVDS outputs, designed for high-density system integration. It operates with a 3.3V analog and digital supply, features internal or external reference options, and achieves 70.5dB SNR at 10MHz IF. The device is packaged in an HTQFP-80 PowerPAD package with thermal pad dimensions between 4.69mm and 6.20mm, and is rated for an operating temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS5271 8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface - ADS5271IPFPT - Texas Instruments
Dallas, TX, United States
ADS5271 8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface
ADS5271IPFPT
ADS5271 8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface ADS5271IPFPT
8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85

8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS5271IPFPT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5271IPFPT-ND
Analog to Digital Converters (ADC) ADS5271IPFPT-ND
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)

12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5271IPFPT
768097-ADS5271IPFPT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5271IPFPT 768097-ADS5271IPFPT
Manufacturer: Texas Instruments Win Source Part Number: 768097-ADS5271IPFPT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 80-TQFP Exposed Pad Configuration: S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 3 V ~ 3.6 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 3 V ~ 3.6 V Resolution: 12 Number of Converters: 8 Family Name: ADS5271 Categories: Integrated Circuits (ICs) Sampling Rate: 50M Manufacturer Package: 80-HTQFP (12x12) Alternative Parts (Cross-Reference): ADS5271IPFPTG4; ADS5271IPFP; ADS5271IPFPG4; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768097-ADS5271IPFPT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 80-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 12
Number of Converters: 8
Family Name: ADS5271
Categories: Integrated Circuits (ICs)
Sampling Rate: 50M
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): ADS5271IPFPTG4; ADS5271IPFP; ADS5271IPFPG4;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5271IPFPT
Analog-to-Digital Converter IC 700-ADS5271IPFPT
8-Ch 12-Bit 50MSPS ADC, LVDS/Parallel, HTQFP Product overview: ADS5271IPFPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5271IPFPT can be used for catalog matching and distributor lookup.

8-Ch 12-Bit 50MSPS ADC, LVDS/Parallel, HTQFP Product overview: ADS5271IPFPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5271IPFPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5271IPFPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5271IPFPT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5271IPFPT
IC ADC 12BIT PIPELINED 80HTQFP

IC ADC 12BIT PIPELINED 80HTQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS5271IPFPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5271IPFPT
Analog to Digital Converters (ADC) ADS5271IPFPT
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)

12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS5271IPFPT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5271IPFPT
Data Acquisition - Analog to Digital Converters (ADC) ADS5271IPFPT
IC ADC 12BIT PIPELINED 80HTQFP

IC ADC 12BIT PIPELINED 80HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5271IPFPT ADS5271IPFPT-ND 768097-ADS5271IPFPT 700-ADS5271IPFPT ADS5271IPFPT ADS5271IPFPT ADS5271IPFPT
Product Name ADS5271 8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5271IPFPT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Serial Serial; LVDS - Serial LVDS, Parallel Serial Serial; LVDS - Serial
Package Type HTQFP TQFP; 80-TQFP Exposed Pad HTQFP 80-TQFP Exposed Pad QFP; TQFP; 80-TQFP Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC0820CCV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers