The ADS5270IPFP is an 8-channel, 12-bit analog-to-digital converter (ADC) from Texas Instruments, capable of a maximum sample rate of 40 MSPS. It features simultaneous sample-and-hold functionality and provides a signal-to-noise ratio (SNR) of 70.5 dB at a 10 MHz intermediate frequency. The device supports both internal and external reference modes, with power dissipation of 888 mW for internal reference and 822 mW for external reference. It operates on a 3.3V digital and analog supply and utilizes serialized LVDS outputs to minimize interface complexity. The ADS5270 is housed in a TQFP-80 PowerPAD package and is rated for operation over a temperature range of -40°C to +85°C. This ADC is suitable for applications such as portable ultrasound systems, tape drives, test equipment, and optical networking.
8-Channel Analog-to-Digital Converter 80-HTQFP -40 to 85
8-Ch 12-Bit 40MSPS ADC, LVDS/Parallel Interface, HTQFP Product overview: ADS5270IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5270IPFP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009288-ADS5270IPFP
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Serial
Number of A/D Converters: 8
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 40M
Alternative Parts (Cross-Reference): ADS5121IZHK; ADS5121IGHK; ADS5270IPFP;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
ADC, Proprietary Method, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PQFP80
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 12BIT PIPELINED 80HTQFP
IC ADC 12BIT PIPELINED 80HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5270IPFP | 700-ADS5270IPFP | 009288-ADS5270IPFP | ADS5270IPFP | 296-17091-ND | ADS5270IPFP | ADS5270IPFP | ADS5270IPFP |
| Product Name | ADS5270 8-Channel Analog-to-Digital Converter | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5270IPFP | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | LVDS, Parallel | Serial; LVDS - Serial | Serial | Serial | Serial | Serial; LVDS - Serial | |
| Package Type | HTQFP | HTQFP | QFP; TQFP; 80-HTQFP (12x12) | QFP; TQFP; HTQFP80 | TQFP; 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| DNL | 0.5000 LSB |