Texas Instruments ADS5263 Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC ADS5263IRGCT

Description
Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5263 Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC - ADS5263IRGCT - Texas Instruments
Dallas, TX, United States
ADS5263 Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC
ADS5263IRGCT
ADS5263 Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC ADS5263IRGCT
Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC 64-VQFN -40 to 85

Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit Quad VQFN Analog-to-Digital Converter IC
700-ADS5263IRGCT
16-bit Quad VQFN Analog-to-Digital Converter IC 700-ADS5263IRGCT
16-Bit 100MSPS Quad ADC, LVDS/Parallel Interface, VQFN Product overview: ADS5263IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5263IRGCT can be used for catalog matching and distributor lookup.

16-Bit 100MSPS Quad ADC, LVDS/Parallel Interface, VQFN Product overview: ADS5263IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5263IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-29338-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29338-6-ND
Analog to Digital Converters (ADC) 296-29338-6-ND
16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29338-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29338-1-ND
Analog to Digital Converters (ADC) 296-29338-1-ND
16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29338-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29338-2-ND
Analog to Digital Converters (ADC) 296-29338-2-ND
16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5263IRGCT
1141716-ADS5263IRGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5263IRGCT 1141716-ADS5263IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1141716-ADS5263IRGCT Packaging: Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 4 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 100M Data Interface: LVDS - Serial Number of A/D Converters: 4 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: ADS5263 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 1.7V ~ 1.9V

Manufacturer: Texas Instruments
Win Source Part Number: 1141716-ADS5263IRGCT
Packaging: Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 100M
Data Interface: LVDS - Serial
Number of A/D Converters: 4
Reference Type: External, Internal
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ADS5263
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 1.7V ~ 1.9V

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS5263IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5263IRGCT
Analog to Digital Converters (ADC) ADS5263IRGCT
16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS5263IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5263IRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS5263IRGCT
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5263IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5263IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5263IRGCT
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5263IRGCT 700-ADS5263IRGCT 296-29338-6-ND 296-29338-1-ND 296-29338-2-ND 1141716-ADS5263IRGCT ADS5263IRGCT ADS5263IRGCT ADS5263IRGCT
Product Name ADS5263 Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC 16-bit Quad VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5263IRGCT Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel LVDS, Parallel Serial Serial Serial Serial; LVDS - Serial Serial Serial; LVDS - Serial
Package Type VQFN VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
DNL 0.1000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC08DL502 Low Power, 8-Bit, Dual 500 MSPS A/D Converter - ADC08DL502CIVV/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type LQFP
Screening Level Catalog
View Details
8 suppliers
ADC07D1520 Low Power, 7-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Conv - ADC07D1520CIYB/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers