4-Channel, 12-bit, 65MSPS ADC with Serial LVDS Interface 64-HTQFP
Manufacturer: Texas Instruments
Win Source Part Number: 768096-ADS5242IPAPT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 12
Number of Converters: 4
Family Name: ADS5242
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): ADS5242IPAP; ADS5242IPAPTG4; ADS5242IPAPG4; ADS5242IPAP;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
4-Ch 12-Bit 65MSPS ADC, LVDS/Parallel, HTQFP Product overview: ADS5242IPAPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5242IPAPT can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-HTQFP (10x10)
IC ADC 12BIT PIPELINED 64HTQFP
IC ADC 12BIT PIPELINED 64HTQFP
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-HTQFP (10x10)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5242IPAPT | 768096-ADS5242IPAPT | 700-ADS5242IPAPT | ADS5242IPAPT-ND | ADS5242IPAPT | ADS5242IPAPT | ADS5242IPAPT |
| Product Name | ADS5242 4-Channel, 12-bit, 65MSPS ADC with Serial LVDS Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5242IPAPT | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Serial; LVDS - Serial | LVDS, Parallel | Serial | Serial; LVDS - Serial | Serial | |
| Package Type | HTQFP | HTQFP | 64-PowerTQFP | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 1 LSB |