Texas Instruments ADS5121 Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V ADS5121IZHK

Description
Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V 257-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V 257-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5121 Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V - ADS5121IZHK - Texas Instruments
Dallas, TX, United States
ADS5121 Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V
ADS5121IZHK
ADS5121 Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V ADS5121IZHK
Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V 257-BGA MICROSTAR -40 to 85

Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V 257-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5121IZHK
1141708-ADS5121IZHK
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5121IZHK 1141708-ADS5121IZHK
Manufacturer: Texas Instruments Win Source Part Number: 1141708-ADS5121IZHK Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 257-LFBGA Configuration: S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 1.65 V ~ 2 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.65 V ~ 2 V Resolution: 10 Number of Converters: 8 Family Name: ADS5121 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Homepage: www.ti.com Manufacturer Package: 257-BGA MICROSTAR (16x16) Alternative Parts (Cross-Reference): ADS5121IGHK; ADS5270IPFP; Introduction Date: May 13, 2005 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141708-ADS5121IZHK
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 257-LFBGA
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 1.65 V ~ 2 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.65 V ~ 2 V
Resolution: 10
Number of Converters: 8
Family Name: ADS5121
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 257-BGA MICROSTAR (16x16)
Alternative Parts (Cross-Reference): ADS5121IGHK; ADS5270IPFP;
Introduction Date: May 13, 2005
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5121IZHK
Analog-to-Digital Converter IC 700-ADS5121IZHK
8-Ch 10-Bit 40MSPS ADC, LFBGA, Diff Input, Parallel Interface Product overview: ADS5121IZHK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5121IZHK can be used for catalog matching and distributor lookup.

8-Ch 10-Bit 40MSPS ADC, LFBGA, Diff Input, Parallel Interface Product overview: ADS5121IZHK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5121IZHK can be used for catalog matching and distributor lookup.

Supplier's Site
Analog to Digital Converters (ADC) - 296-19273-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-19273-ND
Analog to Digital Converters (ADC) 296-19273-ND
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS5121IZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5121IZHK
Analog to Digital Converters (ADC) ADS5121IZHK
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5121IZHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5121IZHK
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5121IZHK
IC ADC 10BIT PIPELINED 257BGA

IC ADC 10BIT PIPELINED 257BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5121IZHK 1141708-ADS5121IZHK 700-ADS5121IZHK 296-19273-ND ADS5121IZHK ADS5121IZHK
Product Name ADS5121 Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5121IZHK Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; Parallel Parallel Parallel; Parallel
Package Type BGA MICROSTAR LFBGA 257-LFBGA 257-LFBGA 257-LFBGA
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08B3000CIYB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers