Texas Instruments ADS42LB49 Dual 14-bit 250MSPS Analog-to-Digital Converter ADS42LB49IRGC25

Description
Dual 14-bit 250MSPS Analog-to-Digital Converter 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 14-bit 250MSPS Analog-to-Digital Converter 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS42LB49 Dual 14-bit 250MSPS Analog-to-Digital Converter - ADS42LB49IRGC25 - Texas Instruments
Dallas, TX, United States
ADS42LB49 Dual 14-bit 250MSPS Analog-to-Digital Converter
ADS42LB49IRGC25
ADS42LB49 Dual 14-bit 250MSPS Analog-to-Digital Converter ADS42LB49IRGC25
Dual 14-bit 250MSPS Analog-to-Digital Converter 64-VQFN -40 to 85

Dual 14-bit 250MSPS Analog-to-Digital Converter 64-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS42LB49IRGC25-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS42LB49IRGC25-ND
Analog to Digital Converters (ADC) ADS42LB49IRGC25-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS42LB49IRGC25
Dual VQFN Analog-to-Digital Converter IC 700-ADS42LB49IRGC25
Dual-Channel, 14-Bit, 250-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42LB49IRGC25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42LB49IRGC25 can be used for catalog matching and distributor lookup.

Dual-Channel, 14-Bit, 250-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42LB49IRGC25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42LB49IRGC25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1377767-ADS42LB49IRGC25 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1377767-ADS42LB49IRGC25
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1377767-ADS42LB49IRGC25
Win Source Part Number: 1377767-ADS42LB49IRG C25 Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tube Product Status: Obsolete Features: Simultaneous Sampling Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Base Product Number: ADS42LB49 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991C3 Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Number of Bits: 14 Data Interface: LVDS - Parallel Reference Type: Internal Voltage - Supply, Analog: 3.15V ~ 3.45V Voltage - Supply, Digital: 1.7V ~ 1.9V Sampling Rate (Per Second): 250M Number of A/D Converters: 2

Win Source Part Number: 1377767-ADS42LB49IRGC25
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tube
Product Status: Obsolete
Features: Simultaneous Sampling
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Base Product Number: ADS42LB49
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991C3
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Number of Bits: 14
Data Interface: LVDS - Parallel
Reference Type: Internal
Voltage - Supply, Analog: 3.15V ~ 3.45V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Sampling Rate (Per Second): 250M
Number of A/D Converters: 2

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS42LB49IRGC25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS42LB49IRGC25
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS42LB49IRGC25
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS42LB49IRGC25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS42LB49IRGC25
Analog to Digital Converters (ADC) ADS42LB49IRGC25
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS42LB49IRGC25 ADS42LB49IRGC25-ND 700-ADS42LB49IRGC25 1377767-ADS42LB49IRGC25 ADS42LB49IRGC25 ADS42LB49IRGC25
Product Name ADS42LB49 Dual 14-bit 250MSPS Analog-to-Digital Converter Analog to Digital Converters (ADC) Dual VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; LVDS - Parallel
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
DNL 0.1500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
 - ADC08500CIYB - Rochester Electronics
Specs
Interface Type Serial
Package Type QFP; QFP128
Packing Method Tray
View Details
3 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers