Texas Instruments ADS42JB46 Dual-Channel, 14-bit, 160-MSPS Analog-to-Digital Converter ADS42JB46IRGCT

Description
Dual-Channel, 14-bit, 160-MSPS Analog-to-Digital Converter 64-VQFN -40 to 85
Request a Quote
Description
Dual-Channel, 14-bit, 160-MSPS Analog-to-Digital Converter 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS42JB46IRGCT is a dual-channel, 14-bit analog-to-digital converter (ADC) with a maximum sampling rate of 160 MSPS. It features a JESD204B serial interface, supporting data rates up to 3.125 Gbps, making it suitable for high-speed data acquisition applications. The device has a differential full-scale input of 2 VPP and 2.5 VPP, with an internal dither algorithm to enhance spurious-free dynamic range (SFDR). It offers a channel isolation of 100 dB and operates with a power dissipation of 679 mW per channel. The ADC is packaged in a 64-pin VQFN format, measuring 9 mm x 9 mm, and is designed for a wide range of applications including communication systems, radar, and test and measurement equipment. The operating temperature range is from -40°C to 85°C, and it is compliant with halogen-free standards.

Datasheet Summary
Powered by GS/AI

The ADS42JB46IRGCT is a dual-channel, 14-bit analog-to-digital converter (ADC) with a maximum sampling rate of 160 MSPS. It features a JESD204B serial interface, supporting data rates up to 3.125 Gbps, making it suitable for high-speed data acquisition applications. The device has a differential full-scale input of 2 VPP and 2.5 VPP, with an internal dither algorithm to enhance spurious-free dynamic range (SFDR). It offers a channel isolation of 100 dB and operates with a power dissipation of 679 mW per channel. The ADC is packaged in a 64-pin VQFN format, measuring 9 mm x 9 mm, and is designed for a wide range of applications including communication systems, radar, and test and measurement equipment. The operating temperature range is from -40°C to 85°C, and it is compliant with halogen-free standards.

Suppliers

Company
Product
Description
Supplier Links
ADS42JB46 Dual-Channel, 14-bit, 160-MSPS Analog-to-Digital Converter - ADS42JB46IRGCT - Texas Instruments
Dallas, TX, United States
ADS42JB46 Dual-Channel, 14-bit, 160-MSPS Analog-to-Digital Converter
ADS42JB46IRGCT
ADS42JB46 Dual-Channel, 14-bit, 160-MSPS Analog-to-Digital Converter ADS42JB46IRGCT
Dual-Channel, 14-bit, 160-MSPS Analog-to-Digital Converter 64-VQFN -40 to 85

Dual-Channel, 14-bit, 160-MSPS Analog-to-Digital Converter 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42JB46IRGCT
1141701-ADS42JB46IRGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42JB46IRGCT 1141701-ADS42JB46IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1141701-ADS42JB46IRG CT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: JESD204B Reference Type: Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: ADS42JB46 Categories: Integrated Circuits (ICs) Sampling Rate: 160M Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): ADS42JB46IRGC25; ADS42JB46IRGCR; Introduction Date: July 18, 2013 ECCN: 3A991.c.3 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141701-ADS42JB46IRGCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: JESD204B
Reference Type: Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 2
Family Name: ADS42JB46
Categories: Integrated Circuits (ICs)
Sampling Rate: 160M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): ADS42JB46IRGC25; ADS42JB46IRGCR;
Introduction Date: July 18, 2013
ECCN: 3A991.c.3
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS42JB46IRGCT
Dual VQFN Analog-to-Digital Converter IC 700-ADS42JB46IRGCT
Dual-Channel, 14-Bit, 160-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42JB46IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42JB46IRGCT can be used for catalog matching and distributor lookup.

Dual-Channel, 14-Bit, 160-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42JB46IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42JB46IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-38474-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38474-2-ND
Analog to Digital Converters (ADC) 296-38474-2-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS42JB46IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS42JB46IRGCT
Analog to Digital Converters (ADC) ADS42JB46IRGCT
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS42JB46IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS42JB46IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS42JB46IRGCT
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS42JB46IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS42JB46IRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS42JB46IRGCT
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS42JB46IRGCT 1141701-ADS42JB46IRGCT 700-ADS42JB46IRGCT 296-38474-2-ND ADS42JB46IRGCT ADS42JB46IRGCT ADS42JB46IRGCT
Product Name ADS42JB46 Dual-Channel, 14-bit, 160-MSPS Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42JB46IRGCT Dual VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type JESD204B JESD204B JESD204B JESD204B
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers