The ADS4246 is a dual-channel, 14-bit analog-to-digital converter (ADC) designed for low power consumption, operating at a maximum sampling rate of 160 MSPS. It operates on a single 1.8-V supply, consuming 332 mW at full speed. The device features high dynamic performance with a spurious-free dynamic range (SFDR) of 88 dBc and a signal-to-noise ratio (SNR) of 71.4 dBFS at 170 MHz. It includes programmable gain options up to 6 dB, DC offset correction, and offers output interface choices of 1.8-V parallel CMOS or double data rate (DDR) LVDS with programmable swing options. The ADS4246 is packaged in a compact VQFN-64 format, measuring 9.00 mm x 9.00 mm, making it suitable for applications in wireless communications infrastructure and software-defined radio.
14 bit 160MSPS Dual Low Power ADC 64-VQFN -40 to 85
ADC, Flash Method, 14-Bit, 1 Func, 2 Channel, Parallel, Word Access, PQCC64
14-Bit 160MSPS Dual LVDS ADC, VQFN Product overview: ADS4246IRGC25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4246IRGC25 can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
IC ADC 14BIT PIPELINED 64VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS4246IRGC25 | ADS4246IRGC25 | 700-ADS4246IRGC25 | 296-30193-2-ND | ADS4246IRGC25 | ADS4246IRGC25 | ADS4246IRGC25 |
| Product Name | ADS4246 14 bit 160MSPS Dual Low Power ADC | Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | LVDS, Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | LCC64 | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 1.7 LSB |