The ADS4242IRGCT is a dual-channel, 14-bit analog-to-digital converter (ADC) from Texas Instruments, designed for low power consumption with a single 1.8-V supply. It operates at a maximum sampling rate of 65 MSPS, consuming 183 mW of total power at this rate. The device features high dynamic performance, achieving 88 dBc spurious-free dynamic range (SFDR) and 71.4 dBFS signal-to-noise ratio (SNR) at 170 MHz. It includes programmable gain up to 6 dB, DC offset correction, and offers output interface options such as a 1.8-V parallel CMOS interface and double data rate (DDR) LVDS with programmable swing options. The ADS4242 is packaged in a compact VQFN-64 form factor, making it suitable for applications in wireless communications infrastructure, software-defined radio, and power amplifier linearization.
14 bit 65MSPS Dual Low Power ADC 64-VQFN -40 to 85
ADS4242 Dual-Channel, 14-Bit, 65-MSPS Analog-to-Digital Converter (ADC)
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
14-Bit 65MSPS Dual-Ch ADC, VQFN, DDR/LVDS/Parallel Product overview: ADS4242IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4242IRGCT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1265251-ADS4242IRGCT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Number of Bits: 14
Sampling Rate (Per Second): 65M
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 2
Reference Type: Internal
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991C3
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-28760-1,296-2876
Base Product Number: ADS4242
IC ADC 14BIT PIPELINED 64VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS4242IRGCT | ADS4242IRGCT | 296-28760-2-ND | 700-ADS4242IRGCT | 1265251-ADS4242IRGCT | ADS4242IRGCT | ADS4242IRGCT | ADS4242IRGCT |
| Product Name | ADS4242 14 bit 65MSPS Dual Low Power ADC | Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | DDR, LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | |||
| Package Type | VQFN | VQFN64 | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| DNL | 1.7 LSB |