12 bit 125MSPS Buffered Low Power ADC 48-VQFN -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 768093-ADS41B25IRGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 1
Family Name: ADS41B25
Categories: Integrated Circuits (ICs)
Sampling Rate: 125M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): LTC2151CUJ-12#PBF; LTC2152CUJ-12#PBF; LTC2150CUJ-12#TRPBF;
Introduction Date: July 01, 2011
ECCN: 3A991.c.2
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
12-Bit 125MSPS ADC, Differential Input, DDR/LVDS/Parallel Interface, VQFN Product overview: ADS41B25IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS41B25IRGZT can be used for catalog matching and distributor lookup.
ADS41B25 12-Bit, 125-MSPS Analog-to-Digital Converter (ADC)
IC ADC 12BIT PIPELINED 48VQFN
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 12BIT PIPELINED 48VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS41B25IRGZT | 296-29014-2-ND | 768093-ADS41B25IRGZT | 700-ADS41B25IRGZT | ADS41B25IRGZT | ADS41B25IRGZT | ADS41B25IRGZT | ADS41B25IRGZT |
| Product Name | ADS41B25 12 bit 125MSPS Buffered Low Power ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS41B25IRGZT | VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | DDR, LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | |||
| Package Type | VQFN | 48-VFQFN Exposed Pad | VQFN | VQFN48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 3.5 LSB |