The ADS41B25 is a 12-bit, 125MSPS analog-to-digital converter with an integrated high-impedance analog input buffer, designed for ultralow-power applications such as multi-carrier communication systems. It operates with a 1.8V analog supply consuming 114mW, a 3.3V buffer supply consuming 96mW, and a 1.8V digital I/O supply consuming 100mW. At a 170MHz input frequency, it achieves 68.3dBFS SNR and 87dBc SFDR. The device supports DDR LVDS and parallel CMOS digital output interfaces with programmable swing levels of 350mV or 200mV. It is packaged in a QFN-48 (7mm × 7mm) case and is specified for operation over the industrial temperature range of -40°C to +85°C.
12 bit 125MSPS Buffered Low Power ADC 48-VQFN -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQCC48
IC ADC 12BIT PIPELINED 48VQFN
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 12BIT PIPELINED 48VQFN
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS41B25IRGZR | ADS41B25IRGZR-ND | ADS41B25IRGZR | ADS41B25IRGZR | ADS41B25IRGZR | ADS41B25IRGZR |
| Product Name | ADS41B25 12 bit 125MSPS Buffered Low Power ADC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | VQFN48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| INL | 3.5 LSB |