Texas Instruments ADS2806 12-Bit, 32 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flag ADS2806Y/250

Description
12-Bit, 32 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flag 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
12-Bit, 32 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flag 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS2806 12-Bit, 32 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flag - ADS2806Y/250 - Texas Instruments
Dallas, TX, United States
ADS2806 12-Bit, 32 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flag
ADS2806Y/250
ADS2806 12-Bit, 32 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flag ADS2806Y/250
12-Bit, 32 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flag 64-HTQFP -40 to 85

12-Bit, 32 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flag 64-HTQFP -40 to 85

Buy Now Datasheet
 - ADS2806Y/250 - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 12-Bit, 2 Func, 2 Channel, Parallel, Word Access, CMOS, PQFP64

ADC, Proprietary Method, 12-Bit, 2 Func, 2 Channel, Parallel, Word Access, CMOS, PQFP64

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS2806Y/250DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS2806Y/250DKR-ND
Analog to Digital Converters (ADC) ADS2806Y/250DKR-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS2806Y/250TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS2806Y/250TR-ND
Analog to Digital Converters (ADC) ADS2806Y/250TR-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS2806Y/250CT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS2806Y/250CT-ND
Analog to Digital Converters (ADC) ADS2806Y/250CT-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADS2806Y/250
Dual Analog-to-Digital Converter IC 700-ADS2806Y/250
Dual 12-Bit 32MSPS Differential ADC, Parallel, HTQFP Product overview: ADS2806Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS2806Y/250 can be used for catalog matching and distributor lookup.

Dual 12-Bit 32MSPS Differential ADC, Parallel, HTQFP Product overview: ADS2806Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS2806Y/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS2806Y/250
077761-ADS2806Y/250
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS2806Y/250 077761-ADS2806Y/250
Manufacturer: Texas Instruments Win Source Part Number: 077761-ADS2806Y/250 Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HTQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 3 V to 5 V Sampling Rate: 32M Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077761-ADS2806Y/250
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 3 V to 5 V
Sampling Rate: 32M
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS2806Y/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS2806Y/250
Data Acquisition - Analog to Digital Converters (ADC) ADS2806Y/250
IC ADC 12BIT PIPELINED 64HTQFP

IC ADC 12BIT PIPELINED 64HTQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS2806Y/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS2806Y/250
Analog to Digital Converters (ADC) ADS2806Y/250
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS2806Y/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS2806Y/250
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS2806Y/250
IC ADC 12BIT PIPELINED 64HTQFP

IC ADC 12BIT PIPELINED 64HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS2806Y/250 ADS2806Y/250 ADS2806Y/250DKR-ND ADS2806Y/250TR-ND ADS2806Y/250CT-ND 700-ADS2806Y/250 077761-ADS2806Y/250 ADS2806Y/250 ADS2806Y/250 ADS2806Y/250
Product Name ADS2806 12-Bit, 32 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flag Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Dual Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS2806Y/250 Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type HTQFP QFP; TQFP; HTQFP64 64-PowerTQFP 64-PowerTQFP 64-PowerTQFP HTQFP QFP; TQFP; 64-HTQFP (10x10) QFP; TQFP; 64-PowerTQFP 64-PowerTQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820BCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers