The ADS1672 is a 625kSPS, 24-bit delta-sigma analog-to-digital converter with a TQFP-64 package, operating from a 5V analog and 3V digital supply while dissipating 350mW. It features dual-path programmable digital filters: a low-latency path settling in one cycle and a wide-bandwidth path with 305kHz bandwidth and 86dB stopband attenuation. Dynamic range is 107dB at 625kSPS and 115.5dB at 78kSPS, with 3ppm INL, 2mV/°C offset drift, and 2ppm/°C gain drift. Out-of-range detection and a START pin enable direct conversion control. The device operates over -40°C to +85°C and supports CMOS and LVDS serial interfaces.
High Speed High Resolution 625kSPS 24 bit Delta Sigma ADC 64-TQFP -40 to 85
24-bit 625kS/s Delta-Sigma ADC, Differential, Serial, TQFP Product overview: ADS1672IPAGG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1672IPAGG4 can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 768089-ADS1672IPAGG4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: LVDS - Serial, SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.3 V
Resolution: 24
Number of Converters: 1
Family Name: ADS1672
Categories: Integrated Circuits (ICs)
Sampling Rate: 625k
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ADS1672IPAGRG4; ADS1672IPAGR; ADS1672IPAG;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC ADC 24BIT SIGMA-DELTA 64TQFP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)
IC ADC 24BIT SIGMA-DELTA 64TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1672IPAGG4 | 700-ADS1672IPAGG4 | ADS1672IPAGG4-ND | 768089-ADS1672IPAGG4 | ADS1672IPAGG4 | ADS1672IPAGG4 | ADS1672IPAGG4 |
| Product Name | ADS1672 High Speed High Resolution 625kSPS 24 bit Delta Sigma ADC | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1672IPAGG4 | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial; SPI | Serial; SPI; LVDS - Serial, SPI | Serial; SPI; LVDS - Serial, SPI | Serial | |
| Package Type | TQFP | TQFP | TQFP; 64-TQFP | QFP; TQFP; 64-TQFP | 64-TQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 159 LSB |