Texas Instruments ADS1610 16-Bit, 10MSPS Delta-Sigma Analog-to-Digital Converter ADS1610IPAPR

Description
16-Bit, 10MSPS Delta-Sigma Analog-to-Digital Converter 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit, 10MSPS Delta-Sigma Analog-to-Digital Converter 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1610 16-Bit, 10MSPS Delta-Sigma Analog-to-Digital Converter - ADS1610IPAPR - Texas Instruments
Dallas, TX, United States
ADS1610 16-Bit, 10MSPS Delta-Sigma Analog-to-Digital Converter
ADS1610IPAPR
ADS1610 16-Bit, 10MSPS Delta-Sigma Analog-to-Digital Converter ADS1610IPAPR
16-Bit, 10MSPS Delta-Sigma Analog-to-Digital Converter 64-HTQFP -40 to 85

16-Bit, 10MSPS Delta-Sigma Analog-to-Digital Converter 64-HTQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1610IPAPR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1610IPAPR-ND
Analog to Digital Converters (ADC) ADS1610IPAPR-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1610IPAPR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1610IPAPR
Data Acquisition - Analog to Digital Converters (ADC) ADS1610IPAPR
IC ADC 16BIT SIGMA-DELTA 64HTQFP

IC ADC 16BIT SIGMA-DELTA 64HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1610IPAPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1610IPAPR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1610IPAPR
IC ADC 16BIT SIGMA-DELTA 64HTQFP

IC ADC 16BIT SIGMA-DELTA 64HTQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1610IPAPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1610IPAPR
Analog to Digital Converters (ADC) ADS1610IPAPR
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1610IPAPR ADS1610IPAPR-ND ADS1610IPAPR ADS1610IPAPR ADS1610IPAPR
Product Name ADS1610 16-Bit, 10MSPS Delta-Sigma Analog-to-Digital Converter Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type 64-PowerTQFP 64-PowerTQFP QFP; TQFP; 64-PowerTQFP
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 64
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CILQE/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 24-WFQFN Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Quarktwin Technology Ltd.
Specs
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers