The ADS1601 is a 16-bit, 1.25MSPS delta-sigma analog-to-digital converter designed for high-precision data acquisition in applications such as sonar and vibration analysis. It is offered in a 7mm × 7mm TQFP-48 package and operates over a temperature range of -40°C to +85°C. The device features a differential input range of ±0.94VREF, a 615kHz bandwidth, 92dB SNR at 100kHz, -103dB THD, and 105dB SFDR. It supports a 3-wire serial interface, simultaneous sampling across multiple units, and power dissipation of 330mW at full speed. On-chip digital filtering simplifies anti-aliasing requirements, and control is implemented via dedicated I/O pins without register programming.
16-Bit, 1.25MSPS Analog-to-Digital Converter 48-TQFP -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
16-Bit 1.25MSPS Delta Sigma ADC, Differential, Serial, TQFP Product overview: ADS1601IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1601IPFBT can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA 48TQFP
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
IC ADC 16BIT SIGMA-DELTA 48TQFP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1601IPFBT | 296-17631-1-ND | 296-17631-2-ND | 296-17631-6-ND | 700-ADS1601IPFBT | ADS1601IPFBT | ADS1601IPFBT | ADS1601IPFBT |
| Product Name | ADS1601 16-Bit, 1.25MSPS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 0.7500 LSB |