The ADS1601 is a 16-bit, 1.25 MSPS delta-sigma analog-to-digital converter optimized for high-precision measurement applications such as sonar, vibration analysis, and data acquisition. It operates with a differential input range of ±0.94 VREF and features a 615 kHz bandwidth, 92 dB SNR at 100 kHz, -103 dB THD, and 105 dB SFDR. The device includes an on-chip digital filter that simplifies anti-aliasing requirements and supports simultaneous sampling across multiple units via a SYNC pin. It is housed in a 7 mm × 7 mm TQFP-48 package, specified for operation from -40°C to +85°C, and consumes 330 mW at 1.25 MSPS. Control is pin-driven with no on-chip registers to program, and it supports selectable internal or external voltage references. The ADS1601IPFBR variant is among the TQFP-48 packages listed with a -40°C to +85°C operating range and NIPDAU lead finish.
16-Bit, 1.25MSPS Analog-to-Digital Converter 48-TQFP -40 to 85
16-Bit 1.25MSPS Delta Sigma ADC, TQFP, Differential Input Product overview: ADS1601IPFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1601IPFBR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 910844-ADS1601IPFBR
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
Package: 48-TQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1601
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS1601IPFBRG4, ADS1601IPFBRG4-ND
IC ADC 16BIT SIGMA-DELTA 48TQFP
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
IC ADC 16BIT SIGMA-DELTA 48TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1601IPFBR | 700-ADS1601IPFBR | ADS1601IPFBR-ND | 910844-ADS1601IPFBR | ADS1601IPFBR | ADS1601IPFBR | ADS1601IPFBR |
| Product Name | ADS1601 16-Bit, 1.25MSPS Analog-to-Digital Converter | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1601IPFBR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | |||
| Package Type | TQFP | TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 0.7500 LSB |