The ADS130E08 is an 8-channel, simultaneous sampling, 16-bit delta-sigma analog-to-digital converter with integrated programmable gain amplifiers, designed for industrial metering applications. It is packaged in a TQFP-64 case and operates over the industrial temperature range of -40°C to +105°C. The device features eight differential current and voltage inputs, programmable gains of 1, 2, and 8, a data rate of 8 kSPS, and exceeds Class 1.0 performance with a CMRR of -110 dB, crosstalk of -105 dB, and THD of -108 dB. It supports dual or bipolar power supplies and includes built-in test signals, fault detection comparators, and an SPI interface.
Low-Cost, 8-Channel, Integrated Analog Front-End for Metering Applications 64-TQFP -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS130E08IPAG |
| Product Name | ADS130E08 Low-Cost, 8-Channel, Integrated Analog Front-End for Metering Applications |
| Interface Type | Serial; SPI |
| Package Type | TQFP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 0.2000 LSB |